EN
  • EN
  • DE

HMJ325B7104MNHT

Part No HMJ325B7104MNHT
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 100V X7R 1210 / 0.1 µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Taiyo Yuden
Series M
Package Tape & Reel
Capacitance 0.1 µF
Tolerance ±20%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Soft Termination
Ratings AEC-Q200
Applications Automotive, Boardflex Sensitive
Mounting Type Surface Mount, MLCC
Package / Case 1210 (3225 Metric)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.083" (2.10mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names CGHMJ325B7104MNHT,587-5543-2,CG HMJ325 B7104MNHT,CG HMJ325B7104MNHT,587-5543-1,587-HMJ325B7104MNHTTR,587-5543-6,587-5543-2-ND,HMJ325B7104MNHT-ND
Standard Package 2,000
Win Source Part Number 1063238-HMJ325B7104MNHT
Ultra Librarian 3D Model Ultra Librarian HMJ325B7104MNHT CAD Model

Description

The HMJ325B7104MNHT is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes, including decoupling, filtering, and energy storage. This particular capacitor is characterized by its high capacitance value, small size, and excellent performance characteristics, making it suitable for demanding applications.

Applications:

  • Decoupling: Used to decouple power supply lines in digital circuits, reducing noise and improving signal integrity.
  • Filtering: Employed in filter circuits to remove unwanted frequencies from signals.
  • Bypass: Used to bypass AC signals to ground, reducing noise and interference.
  • Timing circuits: Integrated into timing circuits for oscillators and other timing-related applications.
  • Energy storage: Used for energy storage in low-power applications.

Features:

  • Multilayer ceramic construction: Provides high capacitance in a small package size.
  • High capacitance value: Offers a large capacitance value for effective decoupling and filtering.
  • Low equivalent series resistance (ESR): Minimizes power losses and improves performance in high-frequency applications.
  • Stable capacitance over temperature: Maintains stable capacitance over a wide temperature range.
  • Surface mount technology (SMT): Designed for easy and efficient mounting on printed circuit boards.

Benefits:

  • Improved circuit performance: Enhances circuit stability and reduces noise.
  • Reduced board space: Enables compact circuit layouts due to the small size.
  • Lower power consumption: Minimizes power losses due to the low ESR.
  • Increased reliability: Offers high reliability and long-term stability.
  • Cost-effective: Provides a cost-effective solution for various capacitor applications.

Additional Details:

The HMJ325B7104MNHT's specifications include parameters such as capacitance value (100nF in this case), voltage rating, temperature coefficient, and tolerance. The part number provides information about the capacitor's size (3225), temperature characteristics (B), capacitance value (104 = 10 x 10^4 pF = 100nF), tolerance (M = +/- 20%), and termination material. MLCCs are extensively used in consumer electronics, industrial equipment, and automotive applications due to their reliability and performance characteristics. Taiyo Yuden is a reputable manufacturer known for producing high-quality ceramic capacitors.

You May Also Be Interested in

Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess