EN
  • EN
  • DE

LFLK1608180K-T

Part No LFLK1608180K-T
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827623-LFLK1608180K-T
Ultra Librarian 3D Model Ultra Librarian LFLK1608180K-T CAD Model

Description

The LFLK1608180K-T is a Taiyo Yuden inductor designed for high-frequency applications where precise impedance matching and noise filtering are critical. Its compact size and robust construction make it suitable for a wide range of electronic devices.

Applications:

  • RF Modules: Used for impedance matching and filtering.
  • Wireless Communication: Employed in Bluetooth and Wi-Fi circuits.
  • Mobile Phones: Utilized in RF front-end circuits.
  • Navigation Systems: Suitable for GPS and other navigation devices.
  • High-Frequency Amplifiers: Used for impedance matching.

Features:

  • Compact Size (1608): Small footprint for space-constrained applications.
  • High Q Value: Ensures efficient energy storage and low losses.
  • Self-Resonant Frequency (SRF): High SRF for optimal high-frequency performance.
  • Surface Mount Technology (SMT): Easy to integrate into automated assembly.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference.
  • Enhanced Wireless Performance: Optimizes impedance matching for better signal transmission.
  • Miniaturization: Enables smaller electronic devices.
  • Reliable Operation: Provides stable performance.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The LFLK1608180K-T inductor is manufactured using advanced materials and processes. Its specifications include an inductance value suitable for various RF applications, and a high self-resonant frequency. The inductor is designed to minimize insertion loss and maximize signal integrity. This Taiyo Yuden inductor is designed to operate within a specific temperature range, ensuring stable performance. The '180K' likely refers to its inductance value of 18µH, and '-T' commonly indicates Tape and Reel packaging.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess