EN
  • EN
  • DE

LM NRS5020T 6R8MMGJ

Part No LM NRS5020T 6R8MMGJ
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070335-LM NRS5020T 6R8MMGJ
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM NRS5020T 6R8MMGJ CAD Model

Description

The LM NRS5020T 6R8MMGJ is a Taiyo Yuden power inductor designed for efficient power conversion in various electronic applications. This inductor features a compact design and magnetically shielded construction, making it suitable for space-constrained and EMI-sensitive environments. The low DC resistance contributes to improved efficiency, while the high current handling capability ensures stable performance under heavy load conditions.

Applications:

  • DC-DC Converters: Employed in step-up and step-down converters to regulate voltage levels.
  • Power Supplies: Integrated into power supplies for electronic devices, ensuring stable and reliable power delivery.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other portable devices due to its compact size and high efficiency.
  • Voltage Regulators: Used in voltage regulator circuits to maintain a stable output voltage.
  • Filtering Circuits: Utilized for noise filtering in power lines and signal lines to improve signal integrity.

Features:

  • Low DC Resistance: Minimizes power loss and improves overall efficiency.
  • High Current Capability: Designed to handle high current levels, ensuring stable performance in power applications.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) and minimizes noise in sensitive circuits.
  • Compact Size: Small form factor (5.0 x 5.0 x 2.0 mm) allows for use in space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Efficient Power Conversion: Low DC resistance minimizes power loss, resulting in more efficient power conversion.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference, enhancing overall system performance.
  • Compact Design: Small size allows for integration into portable and miniaturized devices, saving valuable board space.
  • Stable Operation: High current capability ensures stable performance even under heavy load conditions.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details:

The LM NRS5020T 6R8MMGJ inductor is constructed with a ferrite core and wound with high-quality copper wire to provide optimal performance. The “6R8” in the part number indicates an inductance of 6.8 μH. Key specifications include a saturation current rating that defines the current level at which the inductance begins to drop significantly. This inductor’s shielded design minimizes electromagnetic interference, making it well-suited for sensitive electronic circuits. It is engineered to deliver reliable and consistent performance in a variety of power management applications.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0215
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1936 $50.3360
630+ $0.1589 $100.1070
975+ $0.1539 $150.0525
1,345+ $0.1490 $200.4050
1,740+ $0.1440 $250.5600
2,325+ $0.1291 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,550 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess