EN
  • EN
  • DE

LMNR6045T470M

Part No LMNR6045T470M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 739344-LMNR6045T470M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMNR6045T470M CAD Model

Description

The LMNR6045T470M is a wire-wound power inductor manufactured by Taiyo Yuden. It is designed for use in power supply circuits, offering efficient energy storage and filtering capabilities.

Applications:

  • DC-DC Converters: Buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Used in various power supply applications, including switching power supplies.
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Powering LED drivers for lighting applications.
  • Automotive Applications: Power management in automotive electronics.

Features:

  • Wire-Wound Construction: Provides high current handling and low DC resistance.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Suitable for space-constrained applications.
  • High Inductance: Offers efficient energy storage.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved Power Efficiency: Reduces energy loss and improves overall system performance.
  • Reduced Noise and Interference: Enhances signal quality and reduces electromagnetic emissions.
  • Stable Performance over Temperature: Ensures reliable operation in various environmental conditions.
  • Long Lifespan: Provides durable and reliable performance over extended periods.
  • Easy Integration: Simplifies circuit design and assembly.

Additional Details:

The LMNR6045T470M inductor features an inductance value of 47µH (47 microhenries) with a tolerance of ±20%. Its saturation current rating is essential for ensuring stable performance under load. It is designed for surface mount technology (SMT) assembly and has a compact footprint of 6.0 x 6.0 x 4.5 mm. The shielded construction helps to minimize EMI, which is critical in sensitive electronic circuits. It has a low DC resistance (DCR) that reduces power loss and increases efficiency. This inductor is commonly used in various power management circuits to provide stable and efficient power delivery. Taiyo Yuden is known for producing high-quality and reliable components, making this inductor a suitable choice for demanding applications. The RoHS compliance ensures that it meets environmental standards and regulations.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess