The LQCB2518T1R5M is a Taiyo Yuden wire-wound chip inductor designed for high-frequency applications. It is characterized by its compact size and excellent Q-factor, making it suitable for use in a wide range of electronic devices. Its robust construction ensures stable performance even in demanding environments.
Applications:
- High-frequency circuits
- Mobile communication devices (smartphones, tablets)
- Wireless communication modules (Bluetooth, Wi-Fi)
- RF filters
- Matching circuits
- Impedance matching
- DC-DC converters
Features:
- Small size (2.5mm x 1.8mm)
- High Q-factor
- Excellent self-resonant frequency
- Tight inductance tolerance
- High current handling capability
- Operating temperature range -55°C to +125°C
- RoHS compliant
Benefits:
- Improved signal quality due to high Q-factor
- Reduced power loss in high-frequency circuits
- Miniaturization of electronic devices due to small size
- Stable performance over a wide temperature range
- Easy integration into automated assembly processes
- Optimal performance for RF and wireless applications
Technical Specifications:
The LQCB2518T1R5M has an inductance of 1.5µH with a tolerance of ±20%. Its self-resonant frequency (SRF) is typically around 100 MHz. The DC resistance (DCR) is low, which minimizes power loss. This inductor supports a rated current depending on the specific conditions of use. It is designed to be surface mounted, further aiding in its compact integration.
This inductor is made using a ceramic core and wound with a copper wire. The terminals are tin-plated for excellent solderability. The part is designed to meet stringent quality and reliability requirements, ensuring long-term performance in various applications. This series of inductors are known for their reliability in demanding wireless applications.