The Taiyo Yuden LQCBC3225T4R7MR is a chip inductor with a 4.7nH inductance and a 20% tolerance. It operates in a temperature range of -55°C to 125°C and has a maximum DC resistance of 0.1 Ohm. This chip inductor is designed for use in a variety of applications including power supplies, RF amplifiers, and filters. It is also automotive AEC-Q200 qualified and moisture resistant. The LQCBC3225T4R7MR is manufactured by Taiyo Yuden, a leading supplier of electronic components with a reputation for high-quality products.
- Inductance: 4.7nH
- Tolerance: 20%
- Temperature Range: -55°C to 125°C
- Maximum DC Resistance: 0.1 Ohm
- Applications: Power supplies, RF amplifiers, and filters
- Automotive AEC-Q200 Qualified: Yes
- Moisture Resistant: Yes