EN
  • EN
  • DE

LQLBM2016T2R2J

Part No LQLBM2016T2R2J
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828282-LQLBM2016T2R2J
Ultra Librarian 3D Model Ultra Librarian LQLBM2016T2R2J CAD Model

Description

The LQLBM2016T2R2J is a multilayer ceramic inductor from Taiyo Yuden, designed for high-frequency applications in compact electronic devices. It is commonly used in impedance matching, high-frequency filtering, and resonance circuits within mobile communication devices and other wireless equipment.

Applications

  • Mobile Communication Devices: Smartphones, tablets, and other wireless devices.
  • High-Frequency Circuits: Designed for circuits operating at high frequencies.
  • Impedance Matching: Used to match impedance in RF circuits.
  • Resonance Circuits: A key component in resonant circuits.
  • High-Frequency Filtering: Filters unwanted signals in high-frequency applications.

Features

  • Multilayer Ceramic Construction: Excellent high-frequency characteristics.
  • Small Size: Suitable for compact electronic devices.
  • High Q Value: High efficiency in resonant circuits.
  • Tight Tolerance: Accurate and stable performance.
  • RoHS Compliant: Meets environmental regulatory standards.

Benefits

  • Improved Performance in High-Frequency Applications: The multilayer ceramic construction ensures superior performance.
  • Compact Design: Small size allows use in miniaturized electronic devices.
  • Efficient Resonance: High Q value ensures efficient operation of resonant circuits.
  • Stable Operation: Tight tolerance provides stable and predictable performance.
  • Reliable Performance: Robust construction ensures reliable operation over its lifespan.

Additional Details

The LQLBM2016T2R2J features an inductance value of 2.2 μH. The Taiyo Yuden product datasheet provides specific details regarding dimensions, tolerance, and rated current. It is designed for surface mount assembly. The multilayer ceramic construction ensures minimal losses and stable performance at high frequencies. Its application in mobile communication devices emphasizes its importance in modern wireless technology.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0939 $58.2180
1,500+ $0.0772 $115.8000
2,320+ $0.0748 $173.5360
3,195+ $0.0723 $230.9985
4,135+ $0.0699 $289.0365
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess