EN
  • EN
  • DE
  • IT

NR10050T101M

Part No NR10050T101M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 100UH 1.2A 271.7 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 100μH
Tolerance ±20%
Current Rating 1.2A
Current - Saturation 1.3A
DC Resistance (DCR) 271.7 mOhm Max
Frequency - Self Resonant 4.6MHz
Temperature Range - Operating -25°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.197" (5.00mm)
Win Source Part Number 025642-NR10050T101M
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian NR10050T101M CAD Model

Description

The Taiyo Yuden NR10050T101M is a wirewound type inductor with a current rating of 1.2A and an inductance of 100μH.

  • Height: 0.197" (5.00mm)
  • Mounting: SMD (SMT)
  • Tolerance: ±20%
  • Core Material: Ferrite
  • Current Saturation: 1.3A
  • Self-Resonant Frequency: 4.6MHz
  • Test Frequency: 100kHz
  • Temperature Range: -25°C to 105°C
  • Packaging: Reel - TR
  • Quantity per Package: 500

You May Also Be Interested in

TDK Corporation
FIXED IND 1.2NH 1.2A 30 MOHM SMD
Need more? Email Us
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
Murata Electronics North America
FIXED IND 100UH 100MA 4.55OHM SM
Lowest to $0.0917
Bourns Inc.
FIXED IND 82UH 120MA 7 OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 3.3UH 710MA 156MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6427 $67.4835
250+ $0.5274 $131.8500
380+ $0.5108 $194.1040
525+ $0.4944 $259.5600
680+ $0.4780 $325.0400
910+ $0.4284 $389.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess