EN
  • EN
  • DE

PFFK2125T186AL-T

Part No PFFK2125T186AL-T
Manufacturer Taiyo Yuden
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 273447-PFFK2125T186AL-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PFFK2125T186AL-T CAD Model

Description

The PFFK2125T186AL-T is a high-frequency inductor manufactured by Taiyo Yuden. These inductors are well-suited for various applications requiring precise impedance matching, a high Q-factor, and a compact design. They are frequently incorporated into mobile communication devices, wireless LAN systems, and a range of other high-frequency circuit designs.

Applications

  • Mobile communication devices: Found in smartphones, tablets, and other mobile devices for impedance matching and filtering in RF circuits.
  • Wireless LAN devices: Used in wireless routers, access points, and WLAN cards to optimize signal transmission and reception.
  • Bluetooth modules: Employed for impedance matching and filtering to ensure reliable Bluetooth communication.
  • High-frequency circuits: General use in RF filters, impedance matching networks, and resonance circuits where precise inductance is required.
  • IoT (Internet of Things) devices: Integrated within wireless communication modules in IoT devices for efficient signal processing.

Features

  • Small form factor: The 2125 size (2.1mm x 2.5mm) allows for high-density mounting on printed circuit boards (PCBs), enabling compact device designs.
  • High Q-factor: Delivers excellent performance in high-frequency circuits by minimizing energy loss and signal distortion.
  • Tight tolerance: Ensures consistent performance across different inductors, leading to more predictable circuit behavior.
  • Excellent solderability: Compatible with standard soldering processes, facilitating easy integration into manufacturing workflows.
  • RoHS compliant: Manufactured to be environmentally friendly, adhering to lead-free construction standards.

Benefits

  • Improved signal quality: The high Q-factor contributes to minimizing signal loss and distortion, resulting in clearer and more reliable signals.
  • Compact design: The small size facilitates the miniaturization of electronic devices, allowing for smaller and more portable products.
  • Reliable performance: The tight tolerance ensures consistent and predictable operation, minimizing variations in circuit behavior.
  • Reduced power consumption: Efficient impedance matching helps minimize power loss, contributing to more energy-efficient devices.
  • Easy integration: Compatible with standard SMT (Surface Mount Technology) assembly processes, streamlining the manufacturing process.

Additional Details

The specific inductance value is 18nH. The "-T" suffix signifies that the inductor is provided in tape and reel packaging, optimized for automated assembly lines. These inductors are typically utilized in circuits that operate within the MHz to GHz frequency range. They are particularly well-suited for applications where low DC resistance and a high SRF (Self-Resonant Frequency) are paramount. The internal construction involves a ceramic core and precision-wound fine wire, resulting in stable inductance and enhanced Q characteristics. This makes them suitable for demanding high-frequency applications.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess