The RD3A2BY912J-T2 is a thick film chip resistor manufactured by Taiyo Yuden. It is designed for general purpose applications requiring precise and stable resistance. These resistors are known for their reliability and performance in a wide range of operating conditions.
Applications
- Current limiting in LED lighting circuits.
- Voltage division in analog signal processing.
- Feedback resistance in operational amplifier circuits.
- Pull-up and pull-down resistors in digital logic circuits.
- Consumer electronics such as TVs, audio equipment, and home appliances.
Features
- Thick film construction: Provides excellent stability and reliability.
- High precision: Offers a tight tolerance on the resistance value. The 'J' likely indicates a 5% tolerance.
- Compact size: Suitable for high-density circuit board layouts. The RD3A indicates a specific package size, which impacts power dissipation.
- Lead-free termination: Compliant with RoHS environmental standards.
- Automatic placement compatibility: Designed for automated assembly processes.
Benefits
- Accurate circuit performance: Ensures precise and predictable circuit behavior.
- Long-term stability: Maintains resistance value over time, minimizing drift.
- Reduced component count: Allows for simpler circuit designs.
- Environmentally friendly: Compliant with environmental regulations.
- Cost-effective solution: Offers a balance of performance and price.
Additional Details
The RD3A2BY912J-T2 resistor has a resistance value of 9.1 kΩ (912 = 91 x 10^2 ohms). The 'T2' likely refers to the packaging (tape and reel). The power rating is dependent on the package size and should be confirmed with the Taiyo Yuden datasheet. Typical specifications found on the datasheet will include resistance tolerance (e.g., ±5%), temperature coefficient of resistance (TCR), voltage rating, and operating temperature range. The operating temperature range for Taiyo Yuden thick film resistors is typically -55°C to +155°C. Always consult the official Taiyo Yuden datasheet for the RD3A series to determine the exact electrical characteristics and physical dimensions of this specific resistor.