EN
  • EN
  • DE

RMTMK105BJ105KV-F

Part No RMTMK105BJ105KV-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description Yturm TMK105 BJ105KV-F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992910-RMTMK105BJ105KV-F
Categories Ceramic Capacitors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMTMK105BJ105KV-F CAD Model

Description

The RMTMK105BJ105KV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications, offering a capacitance of 1.0µF (microfarad) with a voltage rating of 16V (Volts). It is commonly used in various electronic circuits for decoupling, filtering, and energy storage.

Applications:

  • Decoupling capacitors: Placed near integrated circuits (ICs) to provide a stable power supply and reduce noise.
  • Filtering capacitors: Used in power supplies and signal processing circuits to filter out unwanted noise and ripple.
  • Energy storage capacitors: Storing electrical energy for short periods in various electronic devices.
  • Timing circuits: Used in oscillators and timers to control the timing of electronic signals.
  • Bypass capacitors: Bypassing high-frequency signals to ground to reduce noise and improve signal integrity.

Features:

  • High capacitance: Provides a capacitance of 1.0µF.
  • Voltage rating: Rated for 16V DC operation.
  • Small size: Allows for compact circuit designs.
  • Stable performance: Offers stable capacitance and low ESR (Equivalent Series Resistance).
  • Surface mount technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits:

  • Improved circuit performance: Reduces noise and improves signal integrity.
  • Stable operation: Provides a stable and reliable capacitance value.
  • Compact design: Small size allows for dense circuit layouts.
  • Easy assembly: Designed for automated assembly on PCBs.
  • Long-term reliability: Offers long-term stability and reliability.

Additional Details:

The RMTMK105BJ105KV-F typically features a capacitance tolerance of ±10% (K). It is available in a standard EIA (Electronic Industries Alliance) case size, such as 0603 or 0805. The operating temperature range is typically from -55°C to +125°C. This MLCC is characterized by its stable performance over a wide range of temperatures and frequencies. The low ESR ensures minimal power loss and efficient operation. Taiyo Yuden is known for producing high-quality and reliable ceramic capacitors, and the RMTMK105BJ105KV-F is a good example of their expertise. It is commonly used in a wide range of electronic devices, including smartphones, tablets, computers, and industrial equipment. The surface-mount design allows for easy and efficient assembly on PCBs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,185+ $0.0265 $57.9025
5,320+ $0.0217 $115.4440
8,200+ $0.0212 $173.8400
11,300+ $0.0205 $231.6500
14,620+ $0.0198 $289.4760
19,610+ $0.0177 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,100 pieces
MOQ: 2185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess