EN
  • EN
  • DE

TBPS1R101J315H5Q

Part No TBPS1R101J315H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 100 OHM 5% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 100
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/50 3157K
B25/85 3150K
Temperature Range - Operating -55°C to 125°C
Maximum Power Dissipation 63mW
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 212602-TBPS1R101J315H5Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBPS1R101J315H5Q CAD Model

Description

The Taiyo Yuden 212602-TBPS1R101J315H5Q is an SMD(SMT) mounted sensor that is used in various applications.

  • Resistance @ 25°C: 100 ohms
  • Tolerance: ±5%
  • B Value Tolerance: ±3%
  • B25/50: 3157K
  • Status: Obsolete (EOL)
  • Temperature Range: -55°C to 125°C
  • Dimension: 0603 (1608 Metric)
  • Maximum Power Dissipation: 63mW
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Honeywell
THERM NTC 100KOHM 4138K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 20OHMS 2AMPS STR
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
TDK Corporation
NTC,10K,1%,0603,150C,AEC-Q200,EC
Lowest to $0.0685
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 4AMPS STRA
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM DO35
Need more? Email Us
Vishay
THERMISTOR NTC 10KOHM BEAD
Lowest to $37.8359
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess