EN
  • EN
  • DE

TMK063CG470JT-F

Part No TMK063CG470JT-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 47PF 25V NP0 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Capacitance 47pF
Tolerance ±5%
Voltage Rating 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Win Source Part Number 048043-TMK063CG470JT-F
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 15k pcs
Ultra Librarian 3D Model Ultra Librarian TMK063CG470JT-F CAD Model

Description

The TMK063CG470JT-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's a compact and highly reliable capacitor designed for general-purpose applications in electronic circuits. Its small size and excellent electrical characteristics make it suitable for use in a wide range of devices.

Applications

  • Mobile phones and smartphones
  • Tablets and other portable devices
  • Consumer electronics (e.g., TVs, audio equipment)
  • Power supplies
  • Decoupling applications
  • Filtering applications

Features

  • Capacitance: 47pF
  • Voltage Rating: 16V
  • Temperature Coefficient: C0G
  • Tolerance: ±5%
  • Size Code: 0201 (0603 Metric)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • Small Size: The 0201 case size allows for high-density mounting on printed circuit boards (PCBs), saving valuable space in compact electronic devices.
  • High Reliability: MLCCs are known for their high reliability and long lifespan, ensuring stable performance in demanding applications.
  • Stable Capacitance: The C0G temperature coefficient ensures that the capacitance value remains relatively stable over a wide temperature range, making it suitable for applications where temperature stability is critical.
  • Low ESR (Equivalent Series Resistance): Low ESR contributes to minimal power loss and improved performance in high-frequency circuits.
  • Excellent Frequency Characteristics: MLCCs exhibit excellent frequency characteristics, making them suitable for use in high-frequency applications.
  • RoHS Compliant: Lead-free and compliant with RoHS directives, making it environmentally friendly.

Additional Details

The TMK063CG470JT-F uses a C0G (NP0) dielectric material, which provides exceptional stability with respect to temperature and voltage. The capacitor is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly.

Specifications:

  • Capacitance: 47 pF
  • Capacitance Tolerance: ±5%
  • Voltage Rating: 16 VDC
  • Temperature Coefficient: C0G (0 ±30 ppm/°C)
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: 0201 (0.6mm x 0.3mm)
  • Thickness: 0.3 mm

You May Also Be Interested in

Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess