EN
  • EN
  • DE

TMK063CH150JT

Part No TMK063CH150JT
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840674-TMK063CH150JT
Ultra Librarian 3D Model Ultra Librarian TMK063CH150JT CAD Model

Description

The TMK063CH150JT is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used passive components in electronic circuits for decoupling, bypassing, filtering, and energy storage. They are known for their small size, high reliability, and excellent performance across a broad frequency range.

Applications:

  • Decoupling: Stabilizing the power supply voltage for integrated circuits (ICs) by providing a local charge reservoir.
  • Bypassing: Shunting high-frequency noise to ground to prevent it from interfering with circuit operation.
  • Filtering: Removing unwanted frequency components from voltage or current signals.
  • RF Applications: Used in impedance matching and tuning circuits in radio frequency (RF) systems.
  • Mobile Devices: Providing stable power and filtering in smartphones, tablets, and other portable devices.

Features:

  • Multilayer Ceramic Construction: Consists of multiple layers of ceramic dielectric material and metal electrodes.
  • High Capacitance Stability: Maintains a stable capacitance value over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves high-frequency performance.
  • Low Equivalent Series Inductance (ESL): Reduces unwanted inductive effects at high frequencies.
  • Small Size: Allows for compact circuit designs. The 063 likely refers to the package size (0603).
  • High Reliability: Provides stable performance over a long lifespan.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits:

  • Improved Noise Immunity: Decoupling and bypassing reduce noise and improve circuit stability.
  • Enhanced Signal Integrity: Filtering removes unwanted frequency components, improving signal quality.
  • Reduced Power Consumption: Low ESR minimizes power losses, improving energy efficiency.
  • Compact Circuit Designs: Small size allows for high-density circuit layouts.
  • Long-Term Stability: High reliability ensures consistent performance over time.
  • Simplified Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.

Additional Details:

The 'CH' likely indicates the temperature coefficient of the capacitor (e.g., X7R). The '150' represents the capacitance value (15 pF). The 'JT' likely refers to the tolerance and packaging. Refer to the Taiyo Yuden datasheet for detailed specifications, including the voltage rating, temperature coefficient, and other performance characteristics.

You May Also Be Interested in

Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess