EN
  • EN
  • DE

TMK316AB7106KL-T

Part No TMK316AB7106KL-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 10UF 25V X7R 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 29 Weeks
Features 10 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Manufacturer Taiyo Yuden
Series M
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 587-3486-6, TMK316AB7106KLT, CE TMK316AB7106KL-T, 587-3486-2, 587-3486-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900384-TMK316AB7106KL-T
Ultra Librarian 3D Model Ultra Librarian TMK316AB7106KL-T CAD Model

Description

The TMK316AB7106KL-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various applications, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is known for its high capacitance value and stable performance, making it suitable for demanding applications.

Applications

  • Decoupling: Provides local decoupling for integrated circuits to reduce noise and voltage fluctuations.
  • Bypassing: Bypasses AC signals to ground, reducing noise and improving signal integrity.
  • Filtering: Filters unwanted frequencies in electronic circuits.
  • Energy Storage: Stores electrical energy for short periods of time.
  • Timing Circuits: Used in timing circuits for oscillators and other time-sensitive applications.

Features

  • High Capacitance: Offers a high capacitance value of 10µF.
  • Small Size: Compact 1206 package size.
  • X5R Dielectric: Provides stable performance over a wide temperature range.
  • High Voltage Rating: Rated for 16V DC.
  • Low ESR: Low equivalent series resistance for efficient performance.

Benefits

  • Improved Circuit Performance: Reduces noise and improves signal integrity.
  • Enhanced System Reliability: Ensures stable and reliable operation of electronic circuits.
  • Space-Saving Design: Allows for smaller and more compact electronic devices.
  • Stable Performance: Maintains stable performance over a wide range of temperatures and voltages.
  • Long Lifespan: Offers a long operational lifespan.

Additional Details

The TMK316AB7106KL-T comes in a standard 1206 surface-mount package. The X5R dielectric ensures stable capacitance over a temperature range of -55°C to +85°C. Key specifications include the capacitance value, voltage rating, tolerance, and temperature coefficient. This capacitor is suitable for a wide range of applications, including consumer electronics, industrial equipment, and automotive systems. Taiyo Yuden is a reputable manufacturer known for its high-quality MLCCs, making the TMK316AB7106KL-T a reliable choice for demanding applications.

You May Also Be Interested in

TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1278 $50.4810
955+ $0.1049 $100.1795
1,480+ $0.1016 $150.3680
2,035+ $0.0983 $200.0405
2,635+ $0.0950 $250.3250
3,525+ $0.0852 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess