EN
  • EN
  • DE
  • IT

UMK105CH220JV-F

Part No UMK105CH220JV-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 22PF 50V C0H 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Packaging Reel
Capacitance 22pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient C0H
Temperature Range - Operating -55°C ~ 125°C
Applications Use For General
Mounting Style SMD
Manufacturer Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Maximum) 0.55mm
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802833-UMK105CH220JV-F
Ultra Librarian 3D Model Ultra Librarian UMK105CH220JV-F CAD Model

Description

The UMK105CH220JV-F is a multilayer ceramic capacitor (MLCC) from Taiyo Yuden's UMK series. This capacitor is designed for general-purpose applications and features a compact 0402 package size. It offers a capacitance of 22pF with a tolerance of ±5% and is made with a CH dielectric material, ensuring stable performance over a wide temperature range. This capacitor is well-suited for use in high-frequency circuits and applications where stable capacitance is critical.

Applications:

  • High-frequency circuits: Used in RF amplifiers, filters, and oscillators.
  • Bypass capacitors: Employed to filter noise and provide stable power in digital circuits.
  • Coupling capacitors: Used to block DC signals while allowing AC signals to pass through.
  • Consumer electronics: Found in smartphones, tablets, and other portable devices.
  • Industrial equipment: Suitable for use in industrial control systems and measurement instruments.

Features:

  • High stability: CH dielectric provides stable capacitance over a wide temperature range.
  • Compact size: The 0402 package allows for high-density circuit design.
  • Low ESR: Low Equivalent Series Resistance for efficient performance in high-frequency circuits.
  • Multilayer construction: Ensures robust construction and long-term reliability.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved circuit performance: The stable capacitance and low ESR contribute to accurate circuit operation.
  • Reduced component count: The small size enables more compact and efficient circuit designs.
  • Enhanced reliability: The multilayer construction provides long-term stability and durability.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Ease of use: The 0402 package is compatible with standard SMT assembly processes.

Additional Details:

The UMK105CH220JV-F has a voltage rating of 16V and is designed to operate within a temperature range of -55°C to +125°C. It is constructed using a high-quality ceramic dielectric material and metal electrodes, ensuring excellent electrical performance and mechanical strength. The termination finish is typically nickel barrier with tin plating, providing good solderability. The 0402 package has dimensions of 1.0mm x 0.5mm x 0.5mm.

You May Also Be Interested in

Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess