EN
  • EN
  • DE

S27S300D15Y

Part No S27S300D15Y
Manufacturer Tamura
Catalog Current Transducers
Description SENSOR CURRENT HALL 300A AC/DC / Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Manufacturer Tamura
Packaging Bulk
For Measuring AC/DC
Sensor Type Hall Effect, Closed Loop
Current - Sensing 300A
Number of Channels 1
Output Ratiometric, Current
Frequency DC ~ 100kHz
Linearity ±0.1%
Accuracy ±0.4%
Voltage - Supply ±12V ~ 20V
Response Time 1µs
Current - Supply (Max) 20mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Bidirectional
Mounting Chassis Mount
Case / Package Module, Single Pass Through
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Other Part Number 9-S27S300D15Y1ZY
Standard Package 75
Win Source Part Number 1336641-S27S300D15Y
Ultra Librarian 3D Model Ultra Librarian S27S300D15Y CAD Model

Description

The Tamura 1336641-S27S300D15Y current sensor is a closed-loop Hall effect sensor designed for measuring AC/DC currents up to 300A.

  • Polarization: Bidirectional
  • Output: Ratiometric, Current
  • Response Time: 1μs
  • Linearity: ±0.1%
  • Accuracy: ±0.4%
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Chassis Mount
  • Package: Single Pass-Through
  • RoHS Compliant: Yes

You May Also Be Interested in

LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832
LEM
Current Transducer LF 305-S
Lowest to $54.6385
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess