EN
  • EN
  • DE
  • IT

FXP830.24.0100B

Part No FXP830.24.0100B
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 2.4GHZ/5.4GHZ FLAT PATCH / Very High Efficiency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taoglas Limited
Packaging Bulk
RF Family/Standard Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5.4GHz
Frequency Range 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz
Antenna Type Flat Patch
Number of Bands 2
Gain 2.6dBi, 5dBi
Power - Max 2W
Features Cable - 100mm
Termination IPEX MHF4L
Mounting Style Adhesive
Height (Maximum) 0.004" (0.10mm)
Applications Bluetooth, Wi-Fi
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812086-FXP830.24.0100B
Ultra Librarian 3D Model Ultra Librarian FXP830.24.0100B CAD Model

Description

The Taoglas Limited FXP830.24.0100B is a flat patch antenna with a cable length of 100mm.

  • Termination: IPEX MHF4L
  • Applications: Bluetooth and Wi-Fi
  • Power: 2W
  • Frequency Range: 2.4GHz ~ 2.5GHz and 4.9GHz ~ 5.8GHz
  • Gain: 2.6dBi and 5dBi
  • Compliance: RoHS
  • Mounting: Adhesive
  • Height: 0.004" (0.10mm)
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Lowest to $1.4945
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ MOLDED SLD
Lowest to $1.7125
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD / 2.4GHz Bluetooth, WiMax?, WLAN, Zigbee? PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount
Lowest to $0.5291
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD
Lowest to $3.8394
Taiyo Yuden
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.7331
Pulse
ANTENNA CHIP 2.4GHZ
Need more? Email Us
Pulse
ANTENNA CHIP 8060 TYPE31
Need more? Email Us
Tallysman Wireless Inc.
EMBEDDED, LIGHTWEIGHT GPS L1/L5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4994 $59.9952
19+ $6.1534 $116.9146
29+ $5.9611 $172.8719
39+ $5.7688 $224.9832
51+ $5.5765 $284.4015
68+ $4.9997 $339.9796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess