EN
  • EN
  • DE
  • IT

A10192

Part No A10192
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 2.4GHZ PCB TRACE SLDR SMD / 2.4GHz Bluetooth, WiMax?, WLAN, Zigbee? PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series Fusca
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type PCB Trace
Number of Bands 1
VSWR 2.1
Return Loss -10dB
Gain 0.8dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Applications Bluetooth, WiMax™, WLAN, Zigbee™
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 846343-A10192
Ultra Librarian 3D Model Ultra Librarian A10192 CAD Model

Description

The 846343-A10192 is a RF antenna from the Fusca series, designed for Bluetooth, WiMax™, WLAN, and Zigbee™ applications.

  • Series: Fusca
  • Frequency: 2.4GHz ~ 2.5GHz
  • Return Loss: -10dB
  • VSWR: 2.1
  • Height - Max: 0.043 inches (1.10mm)
  • Mounting Type: Surface Mount
  • Antenna Type: PCB Trace
  • Gain: 0.8dBi
  • Number of Bands: 1
  • Frequency Group: UHF
  • Manufacturer: Antenova
  • Product Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8529.10.9100

You May Also Be Interested in

Pulse
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.2479
Abracon LLC
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us
TE Connectivity
RF ANT 450MHZ WHIP STR NMO BASE
Lowest to $27.6455
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ MOLDED SLD
Lowest to $1.7125
Ethertronics/AVX
RF ANT 1.561GHZ/1.575GHZ CHIP
Lowest to $1.6947
Tallysman Wireless Inc.
EMBEDDED, LIGHTWEIGHT GPS L1/L5
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Lowest to $1.6738
Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Ethertronics/AVX
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $2.1702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5291 $66.1375
300+ $0.4347 $130.4100
465+ $0.4204 $195.4860
635+ $0.4075 $258.7625
825+ $0.3932 $324.3900
1,100+ $0.3531 $388.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess