EN
  • EN
  • DE
  • IT

IS.05.B.301111

Part No IS.05.B.301111
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 915MHZ DOME SMA ML PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 915MHz
Frequency Range 902MHz ~ 928MHz
Antenna Type Dome
Number of Bands 1
VSWR 2.5
Return Loss -17.54dB
Gain 3.14dBi
Power - Max 10 W
Features Cable - 3m
Termination SMA Male
Ingress Protection IP67, IP69K
Mounting Type Panel Mount
Height (Max) 1.122" (28.50mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1510886-IS.05.B.301111
Ultra Librarian 3D Model Ultra Librarian IS.05.B.301111 CAD Model

Description

N

You May Also Be Interested in

Pulse
ANTENNA CHIP 8060 TYPE31
Need more? Email Us
Antenova
AMIA ANTENNA CELLULAR SMD
Lowest to $3.3892
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD
Lowest to $3.8394
Ethertronics/AVX
RF ANT 1.561GHZ/1.575GHZ CHIP
Lowest to $1.6947
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD / 2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 0.6dBi Solder Surface Mount
Need more? Email Us
Antenova
RF ANT 2.4GHZ/5GHZ PCB TRACE SLD
Lowest to $5.4849
Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Taiyo Yuden
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.7331
Tallysman Wireless Inc.
EMBEDDED, LIGHTWEIGHT GPS L1/L5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess