EN
  • EN
  • DE

SGGPD.25A

Part No SGGPD.25A
Manufacturer Taoglas Limited
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Taoglas Limited
Package Bag
Type Antenna
Frequency 1.575GHz, 1.602GHz
For Use With/Related Products SGGP.25A
Supplied Contents Board(s)
Base Product Number SGGPD.25
Other Names 931-1262
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Win Source Part Number 1283248-SGGPD.25A
Ultra Librarian 3D Model Ultra Librarian SGGPD.25A CAD Model

Description

The SGGPD.25A, manufactured by Taoglas Limited, is a high-performance GPS/GLONASS/Galileo/BeiDou patch antenna. This antenna is designed for use in a wide variety of positioning and navigation applications, providing accurate and reliable location data. It features a compact size, making it suitable for integration into small devices.

Applications

  • Asset Tracking: Used for tracking the location of valuable assets, such as vehicles, containers, and equipment.
  • Navigation Devices: Employed in GPS navigation systems for cars, trucks, and other vehicles.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices for location tracking.
  • IoT Devices: Utilized in Internet of Things (IoT) devices that require location awareness, such as smart agriculture sensors and environmental monitoring systems.
  • Fleet Management: Used in fleet management systems to track the location and movement of vehicles in a fleet.

Features

  • Multi-GNSS Support: Supports GPS, GLONASS, Galileo, and BeiDou satellite systems for enhanced accuracy and availability.
  • High Gain: Offers high gain for improved signal reception in challenging environments.
  • Compact Size: Features a small form factor for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing.
  • Wide Bandwidth: Provides wide bandwidth to support multiple GNSS frequencies.
  • Durable Construction: Constructed from high-quality materials for reliable performance in harsh environments.

Benefits

  • Improved Accuracy: Provides more accurate location data compared to single-GNSS antennas.
  • Enhanced Availability: Increases the likelihood of receiving a GPS signal, even in urban canyons or other challenging environments.
  • Easy Integration: Simplifies integration into a variety of devices due to its compact size and SMT design.
  • Reliable Performance: Delivers consistent and reliable performance over a wide range of operating conditions.
  • Reduced Power Consumption: Minimizes power consumption for extended battery life in portable devices.

The Taoglas SGGPD.25A patch antenna is a versatile and reliable solution for GPS/GNSS applications. Its multi-GNSS support, high gain, and compact size make it an ideal choice for a wide range of devices requiring accurate and reliable location tracking. It provides dependable performance and robust construction suitable for demanding applications. The antenna's electrical specifications include impedance, VSWR, and radiation pattern, all contributing to its overall performance in signal reception.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess