EN
  • EN
  • DE

SP.1615.25.4.A.02

Part No SP.1615.25.4.A.02
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 1.615GHZ CER PATCH 25MM / 1.615GHz Globalstar Ceramic Patch RF Antenna 1.602GHz ~ 1.628GHz 4dBi Pin Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Series Globalstar
Package Tray
RF Family/Standard Cellular, Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.615GHz
Frequency Range 1.602GHz ~ 1.628GHz
Antenna Type Ceramic Patch
Number of Bands 1
VSWR 1.5
Return Loss -10dB
Gain 4dBi
Termination Pin
Mounting Type Adhesive
Height (Max) 0.197" (5.00mm)
Applications Globalstar
Base Product Number SP.1615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Names SP1615254A02,931-1362,2266-SP.1615.25.4.A.02
Standard Package 200
Win Source Part Number 1213471-SP.1615.25.4.A.02
Ultra Librarian 3D Model Ultra Librarian SP.1615.25.4.A.02 CAD Model

Description

The SP.1615.25.4.A.02 is a ceramic patch antenna from Taoglas Limited.

  • Series: Globalstar
  • Application: Globalstar
  • Frequency Range: 1.602GHz to 1.628GHz
  • Frequency: 1.615GHz
  • Gain: 4dBi
  • VSWR: 1.5
  • Return Loss: -10dB
  • Antenna Type: UHF
  • Frequency Group: 1GHz to 2GHz
  • Mounting: Adhesive
  • Termination: Pin
  • Package: Tray
  • Standard Package: 200 units
  • Ingress Protection: N/A

You May Also Be Interested in

Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess