EN
  • EN
  • DE

ACH4518-682-T

Part No ACH4518-682-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 729359-ACH4518-682-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACH4518-682-T CAD Model

Description

The ACH4518-682-T is a common mode choke from TDK Corporation, designed to suppress common mode noise in high-speed differential transmission lines. It is part of the ACH4518 series, known for its compact size and excellent common mode noise suppression characteristics. This component is crucial in various electronic devices to ensure signal integrity and reduce electromagnetic interference (EMI).

Applications:

  • USB lines in computers and peripherals: Protects data transmission from common mode noise.
  • HDMI lines in televisions and monitors: Maintains signal integrity for high-resolution video.
  • LVDS lines in display panels: Reduces noise in high-speed data transfer.
  • Automotive infotainment systems: Filters noise in communication lines.
  • Networking equipment (Ethernet): Suppresses noise on network cables.

Features:

  • Compact Size: Small footprint (4.5mm x 1.8mm) allows for high-density mounting.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion in differential transmission.
  • Excellent Temperature Stability: Maintains performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner signals.
  • Reduced EMI: Minimizes electromagnetic radiation, improving compliance with regulatory standards.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Smaller Device Size: Compact design allows for miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable way to suppress common mode noise.

Additional Details:

The ACH4518-682-T has an impedance of 6800 Ohms at 100 MHz. Its rated current is typically around 100mA to 300mA. The operating temperature range is generally between -40°C to +85°C. This component is surface mountable and is designed for automated assembly processes. It is commonly used with USB 2.0, USB 3.0, and HDMI interfaces.

It is designed to suppress common mode noise without significantly affecting the differential signal. The core material and winding configuration are optimized to achieve high common mode impedance while maintaining low differential mode impedance. This ensures that the desired signal passes through with minimal attenuation, while unwanted noise is effectively filtered out.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess