EN
  • EN
  • DE

ACL2520S-R15K-T

Part No ACL2520S-R15K-T
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042530-ACL2520S-R15K-T
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACL2520S-R15K-T CAD Model

Description

The ACL2520S-R15K-T is a wire-wound chip inductor from TDK Corporation, designed for power supply circuits and high-frequency applications. This inductor features a small size, high inductance, and low DC resistance, making it suitable for use in DC-DC converters, noise filters, and impedance matching circuits.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters.
  • Power Supply Circuits: Implemented in power supply circuits for filtering and noise reduction.
  • Noise Filters: Functions as a noise filter to suppress unwanted noise in electronic circuits.
  • Impedance Matching: Used for impedance matching in high-frequency circuits.
  • Mobile Devices: Employed in smartphones, tablets, and other mobile devices for power management.

Features:

  • Inductance Value: 0.15μH (R15 indicates 0.15 μH)
  • Tolerance: Typically features a tolerance of ±10% or ±20%.
  • Saturation Current: High saturation current capability.
  • Low DC Resistance (DCR): Low DCR minimizes power losses.
  • Small Size: Compact size for space-saving PCB design (2.5 x 2.0 mm).
  • Operating Temperature Range: Suitable for a wide range of operating temperatures.

Benefits:

  • Efficient Power Management: Low DC resistance minimizes power losses and improves efficiency.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • High Inductance: Provides high inductance value for effective filtering and energy storage.
  • Reliable Performance: Offers stable and reliable performance over a wide temperature range.
  • Easy Integration: Designed for easy installation and integration into PCB designs.

Additional Details:

The ACL2520S-R15K-T wire-wound chip inductor is manufactured using high-quality materials and precise manufacturing processes to ensure reliable performance and long-term stability. It is designed to handle high currents without saturation, making it suitable for use in power supply circuits. The inductor's low DC resistance minimizes power losses and improves the efficiency of the circuit. The device's specifications typically include parameters such as inductance value, tolerance, saturation current, DC resistance, self-resonant frequency (SRF), and rated current. These parameters are critical for selecting the appropriate inductor for a specific application.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess