EN
  • EN
  • DE

ACM1210-900-2P

Part No ACM1210-900-2P
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816467-ACM1210-900-2P
Ultra Librarian 3D Model Ultra Librarian ACM1210-900-2P CAD Model

Description

The ACM1210-900-2P is a common mode choke manufactured by TDK Corporation. This component is designed to suppress common mode noise in differential signal lines, effectively reducing electromagnetic interference (EMI).

Applications

  • USB lines
  • HDMI lines
  • LVDS interfaces
  • CAN bus systems
  • Any differential signal line requiring EMI suppression

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size (1210 footprint)
  • Surface mount technology (SMT)
  • Excellent noise suppression characteristics

Benefits

  • Reduces EMI emissions from electronic devices
  • Improves signal integrity in high-speed data transmission
  • Complies with electromagnetic compatibility (EMC) standards
  • Easy to integrate into PCB designs
  • Enhances the overall reliability of electronic systems

Additional Details

The ACM1210-900-2P features a ferrite core and a bifilar winding configuration to achieve high common mode impedance while minimizing differential mode impedance. This ensures that the desired differential signal is not attenuated while effectively suppressing unwanted common mode noise. The '900' in the part number likely refers to the impedance value at a specific frequency. The datasheet from TDK Corporation will provide detailed specifications such as impedance vs. frequency characteristics, rated current, DC resistance, and operating temperature range. This common mode choke is typically used in applications where compliance with EMC regulations is mandatory. Proper placement of the choke on the PCB is crucial for optimal performance. Always refer to the official TDK datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess