EN
  • EN
  • DE

ACM2012-121-2P-T00

Part No ACM2012-121-2P-T00
Manufacturer TDK Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case 0805L
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 729361-ACM2012-121-2P-T00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACM2012-121-2P-T00 CAD Model

Description

The ACM2012-121-2P-T00 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic circuits, particularly in signal and power lines. Common mode chokes are essential components in mitigating electromagnetic interference (EMI) and ensuring compliance with regulatory standards.

Applications:

  • USB Lines
  • Signal Lines
  • Power Lines
  • LVDS (Low-Voltage Differential Signaling) Interfaces
  • HDMI Interfaces

Features:

  • Common Mode Noise Suppression: Effectively attenuates common mode noise signals.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • High Impedance: Provides high impedance to common mode currents, blocking unwanted noise.
  • Low Differential Mode Impedance: Minimizes signal distortion by allowing differential signals to pass through with minimal attenuation.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Reduced EMI: Suppresses electromagnetic interference, improving system performance and reliability.
  • Improved Signal Integrity: Minimizes noise and signal distortion, ensuring accurate data transmission.
  • Compliance with Standards: Helps meet regulatory requirements for electromagnetic compatibility (EMC).
  • Space-Saving Design: Compact size allows for integration into small electronic devices.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.

Technical Specifications:

The ACM2012-121-2P-T00 typically features a common mode impedance of around 120 ohms at 100 MHz and a low differential mode impedance to minimize signal distortion. It is designed for surface mount assembly. The physical dimensions are typically around 2.0mm x 1.2mm. It is commonly used to filter noise in USB, signal, and power lines in various electronic devices. The “-T00” suffix may refer to specific packaging details or lot traceability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess