EN
  • EN
  • DE

ACT45B-110-2P-TL003

Part No ACT45B-110-2P-TL003
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 11UH 250MA 2LN SMD AEC-Q200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 600 Ohm @ 10MHz
Inductance @ Frequency 11μH @ 100kHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 600 mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -40°C to 150°C
Ratings AEC-Q200
Mounting SMD (SMT)
Height (Max) 0.118" (3.00mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 007899-ACT45B-110-2P-TL003
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ACT
Introduction Date July 26, 2001
ECCN EAR99
Country of Origin China, Japan
Halogen Free Unknown
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ACT45B-110-2P-TL003 CAD Model

Description

ACT45B-110-2P-TL003: High-Performance EMI Filter

The ACT45B-110-2P-TL003 is a compact, surface-mount EMI filter designed to suppress electromagnetic interference and ensure signal integrity in various applications. Its small footprint makes it ideal for modern electronic devices where space is limited.

  • Features and Benefits:
    • Compact surface-mount package for easy integration.
    • High-attenuation performance to minimize EMI.
    • Reliability in high-frequency applications ranging from 100 kHz to 1 GHz.
  • Applications:
    • Smartphones and mobile devices
    • Computers and consumer electronics
    • Medical devices and industrial equipment
  • Additional Details:
    • Compatible with automated placement equipment, enhancing production efficiency.
    • RoHS compliant, ensuring environmentally friendly component selection.

You May Also Be Interested in

TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Texas Instruments
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2561 $51.2200
480+ $0.2101 $100.8480
740+ $0.2036 $150.6640
1,020+ $0.1970 $200.9400
1,315+ $0.1904 $250.3760
1,760+ $0.1707 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess