EN
  • EN
  • DE

ACT45B-220-2P-TL003

Part No ACT45B-220-2P-TL003
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 22UH 200MA 2LN SMD AEC-Q200 / Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.2A 1Ohm DCR SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 1.2 kOhm @ 10MHz
Inductance @ Frequency 22μH @ 100kHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 1 Ohm
Voltage Rating - DC 50V
Temperature Range - Operating -40°C to 150°C
Ratings AEC-Q200
Mounting SMD (SMT)
Height (Max) 0.118" (3.00mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 007900-ACT45B-220-2P-TL003
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive
Family Name ACT
Introduction Date July 26, 2001
ECCN EAR99
Country of Origin China, Japan, Republic of Korea
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ACT45B-220-2P-TL003 CAD Model

Description

ACT45B-220-2P-TL003: Robust Electronic Noise Filter

The ACT45B-220-2P-TL003 offers optimal common mode noise suppression, preventing unwanted disturbances in high-speed data lines. Its robust construction makes it well-suited for long-lasting electronic applications with stringent performance criteria.

  • Features and Benefits:
    • Exceptional noise reduction across wide frequency bands.
    • Ensures reliable data transmission in complex systems.
    • Compatibility with various electronic devices and systems.
  • Applications:
    • High-speed data communication systems
    • Consumer electronics
    • Scientific instrumentation and test equipment
  • Additional Details:
    • Manufactured to meet high-end regulatory compliance standards.
    • RoHS compliant for eco-friendly electronic designs.

You May Also Be Interested in

Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Lowest to $0.6722
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2772 $51.2820
440+ $0.2274 $100.0560
685+ $0.2203 $150.9055
940+ $0.2132 $200.4080
1,215+ $0.2061 $250.4115
1,625+ $0.1848 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,266 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess