EN
  • EN
  • DE

ACT45B-510-2P-TL001

Part No ACT45B-510-2P-TL001
Manufacturer TDK Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722022-ACT45B-510-2P-TL001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACT45B-510-2P-TL001 CAD Model

Description

The ACT45B-510-2P-TL001 is a common mode choke from TDK Corporation. It's designed to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the operation of sensitive electronic equipment. This choke effectively attenuates this noise, improving signal integrity and system performance.

Applications

  • USB Interfaces: Filtering noise in USB data lines to ensure reliable data transmission.
  • HDMI Interfaces: Suppressing common mode noise in HDMI signals for high-quality video and audio.
  • Ethernet Interfaces: Reducing noise in Ethernet connections to improve network performance.
  • Power Lines: Filtering noise in power lines to prevent interference with electronic devices.
  • Audio Circuits: Suppressing noise in audio circuits for clearer sound reproduction.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise across a wide frequency range.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Low Differential Mode Signal Distortion: Minimal impact on the desired differential mode signal.
  • High Impedance: Presents a high impedance to common mode currents, effectively blocking them.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing.

Benefits

  • Improved Signal Integrity: Reduces noise in data and signal lines, resulting in improved signal integrity.
  • Enhanced System Performance: Improves the overall performance of electronic systems by reducing interference.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption of other electronic devices.
  • Compliance with EMC Standards: Helps to meet electromagnetic compatibility (EMC) standards.
  • Reliable Operation: Ensures reliable operation of electronic equipment in noisy environments.

Additional Details

The ACT45B-510-2P-TL001 has a rated current of approximately 500mA and an inductance value of around 51uH. The specific dimensions and electrical characteristics can be found in the TDK datasheet. It is designed for reflow soldering processes. Common mode chokes are used by winding two identical coils on a single core. The differential signal passes through both coils unaffected, while common mode noise is attenuated due to the opposing magnetic fields generated by the noise current.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess