EN
  • EN
  • DE

B39941-LW39J-P810

Part No B39941-LW39J-P810
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752147-B39941-LW39J-P810
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39941-LW39J-P810 CAD Model

Description

The B39941-LW39J-P810 is a SAW (Surface Acoustic Wave) filter manufactured by TDK. This filter is designed for specific RF filtering applications, offering precise signal selectivity and low insertion loss.

Applications:

  • Wireless Communication Systems: Often found in mobile devices for signal filtering in specific frequency bands.
  • RF Front-End Modules: Used as a key component in RF front-end modules to improve signal reception and transmission.
  • Remote Control Devices: Employed in remote control systems requiring precise frequency filtering.
  • Automotive Applications: Suitable for automotive wireless systems, such as remote keyless entry.

Features:

  • SAW Technology: Employs surface acoustic wave technology for high-precision filtering.
  • High Selectivity: Provides excellent selectivity to reject unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation for optimal performance.
  • Small Footprint: Compact design for space-constrained applications.
  • Robust Construction: Designed for reliable operation in demanding environments.

Benefits:

  • Improved Signal Quality: Filters out interfering signals for enhanced clarity.
  • Increased System Sensitivity: Low insertion loss improves the receiver sensitivity.
  • Reduced Interference: Prevents unwanted signals from interfering with desired signals.
  • Compact System Design: Small size allows for integration into compact devices.

Additional Details:

The B39941-LW39J-P810 is engineered to operate within a specified frequency range, providing sharp rejection of out-of-band signals. It is packaged for surface mount technology (SMT) assembly. This component is designed to meet the stringent requirements of modern wireless communication systems, contributing to overall system performance and reliability.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess