EN
  • EN
  • DE

C1005C0G1H070DT000F

Part No C1005C0G1H070DT000F
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109257-C1005C0G1H070DT000F
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H070DT000F CAD Model

Description

The TDK C1005C0G1H070DT000F is a multilayer ceramic capacitor (MLCC) primarily utilized for general electronic applications requiring stable and reliable performance. Its compact size and consistent electrical characteristics make it suitable for various circuits.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • General Purpose Electronic Circuits
  • Consumer Electronics

Features

  • Capacitance: 7pF (Indicated by 070 in part number).
  • Voltage Rating: 50V DC (Indicated by 1H in the part number)
  • Dielectric Material: COG (NP0) dielectric provides excellent stability with minimal capacitance change over temperature and voltage variations.
  • Size: 0402 (1005 metric) - A compact size ideal for space-constrained applications (C1005).
  • Termination: Nickel barrier termination for excellent solderability.

Benefits

  • High Stability: COG dielectric ensures minimal capacitance variation over temperature and voltage.
  • Low Loss: Provides low equivalent series resistance (ESR) for efficient circuit operation.
  • Compact Size: Suitable for high-density PCB designs.
  • Reliable Performance: TDK's manufacturing process guarantees high reliability and long lifespan.
  • Improved Circuit Performance: Efficient decoupling and filtering capabilities contribute to improved circuit performance.

Additional Details

The C1005C0G1H070DT000F MLCC belongs to TDK's C series, renowned for its reliable performance and versatile applications. The COG (NP0) dielectric is essential when high stability is required, such as in precision circuits or timing applications. Its nickel barrier termination is suitable for standard reflow soldering processes. For precise specifications, including tolerance, operating temperature range, and ESR, refer to the official TDK datasheet. This capacitor is designed to offer dependable performance in a range of general-purpose applications, ensuring stable and consistent operation.

You May Also Be Interested in

ACX
Lowest to $0.1305
TDK Corporation
Lowest to $0.0750
Dell
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
NXP / Nexperia
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess