EN
  • EN
  • DE

C1005C0G1H101JT

Part No C1005C0G1H101JT
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0712+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709840-C1005C0G1H101JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H101JT CAD Model

Description

The C1005C0G1H101JT is a multi-layer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are commonly used as passive components in electronic circuits for decoupling, bypassing, filtering, and energy storage.

Applications:

  • Power supply decoupling
  • Bypass capacitors in digital circuits
  • Filtering in analog circuits
  • General-purpose applications in electronic circuits

Features:

  • C0G (NP0) dielectric, offering ultra-stable performance over temperature and voltage
  • Low dissipation factor
  • High Q factor
  • Capacitance value of 100pF
  • Surface mount device (SMD) for automated assembly
  • Compact 0402 case size
  • RoHS compliant, meeting environmental standards

Benefits:

  • Extremely stable performance over a wide range of temperatures and voltages
  • Minimal capacitance drift
  • Reduced noise and improved signal integrity in electronic circuits
  • Reduced board space requirements due to the small package size
  • Simplified manufacturing process due to SMD construction

Additional Details:

MLCCs are constructed from alternating layers of ceramic dielectric and metal electrodes. The C1005C0G1H101JT utilizes a C0G (NP0) dielectric, which provides exceptional stability over temperature and voltage variations. The capacitance value is 100pF with a tight tolerance (indicated by the 'J') of ±5%. The voltage rating (indicated by '1H') is 50V. The 0402 case size is very compact (1.0mm x 0.5mm). Due to its C0G dielectric, this capacitor is suitable for applications requiring high stability and low loss, such as RF circuits, precision timing circuits, and high-frequency filtering. Detailed specifications, including impedance vs. frequency curves, temperature coefficient of capacitance, and insulation resistance, can be found in the manufacturer's datasheet. Proper soldering techniques are crucial to avoid mechanical stress and ensure reliable performance, especially given the small size of the component.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5,380+ $0.0093 $50.0340
12,990+ $0.0077 $100.0230
20,275+ $0.0074 $150.0350
27,780+ $0.0072 $200.0160
35,715+ $0.0070 $250.0050
48,390+ $0.0062 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,532 pieces
MOQ: 5380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess