EN
  • EN
  • DE

C1005X5R1C334KTK00E

Part No C1005X5R1C334KTK00E
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820034-C1005X5R1C334KTK00E
Ultra Librarian 3D Model Ultra Librarian C1005X5R1C334KTK00E CAD Model

Description

The C1005X5R1C334KTK00E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's a general-purpose capacitor designed for use in a wide range of electronic applications where small size and stable performance are important. The X5R dielectric provides a balance of capacitance stability and volumetric efficiency, making it a popular choice for various circuit designs.

Applications

  • Bypass Capacitors: Filtering out high-frequency noise signals in various electronic circuits.
  • Decoupling Capacitors: Stabilizing voltage supplies for integrated circuits and other components.
  • Smoothing Capacitors: Reducing voltage ripple in power supplies.
  • General-Purpose Applications: Used in a wide variety of consumer electronics, industrial equipment, and automotive systems.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other portable electronics.

Features

  • Capacitance: 0.33µF (330nF)
  • Voltage Rating: 16V DC
  • Dielectric Material: X5R
  • Case Size: 0402 (1005 metric)
  • Termination: Nickel barrier with tin plating
  • Operating Temperature Range: -55°C to +85°C

Benefits

  • Compact Size: The 0402 case size allows for high-density circuit designs, saving valuable board space.
  • Stable Performance: The X5R dielectric provides reasonable capacitance stability over temperature and voltage variations.
  • Reliable Operation: Ceramic capacitors are known for their long lifespan and high reliability.
  • Easy to Assemble: Surface mount technology (SMT) allows for automated assembly, reducing manufacturing costs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Additional Details

The C1005X5R1C334KTK00E capacitor is constructed using a multilayer ceramic structure, ensuring robustness and consistent performance. The nickel barrier termination enhances solderability and prevents silver migration, contributing to long-term reliability. The X5R dielectric offers a good balance between size, stability, and cost, making it a versatile choice for various applications. The tolerance is 10%.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess