EN
  • EN
  • DE

C1608C0G1H821JT000N

Part No C1608C0G1H821JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 820 pF
Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 968257-C1608C0G1H821JT000N
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H821JT000N CAD Model

Description

The C1608C0G1H821JT000N is a ceramic capacitor manufactured by TDK Corporation. It is designed for general-purpose applications, offering reliable performance in a compact size. This capacitor is part of TDK's C1608 series, indicating its EIA 0603 case size (1.6mm x 0.8mm).

Applications:

  • General electronic circuits requiring capacitance.
  • Bypass and decoupling applications in digital and analog circuits.
  • Smoothing circuits in power supplies.
  • Consumer electronics devices.
  • Mobile communication devices.

Features:

  • High Capacitance Value: 820pF capacitance.
  • Voltage Rating: 50V voltage rating.
  • Temperature Characteristics: C0G dielectric material, offering stable capacitance over a wide temperature range.
  • Size: Compact 0603 case size (1.6mm x 0.8mm).
  • Termination: Nickel barrier with tin plating.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Stable Performance: C0G dielectric ensures minimal capacitance drift with temperature and voltage changes.
  • Compact Size: Suitable for high-density circuit designs.
  • Reliable Operation: TDK's reputation for quality ensures long-term reliability.
  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Easy to Solder: Tin-plated terminations ensure easy and reliable soldering.

Additional Details:

The C1608C0G1H821JT000N utilizes a C0G (NP0) dielectric material, which provides excellent temperature stability. The capacitance changes very little over a wide temperature range, typically within ±30 ppm/°C. This makes it suitable for applications where precise and stable capacitance is required. The capacitor has a tolerance of ±5%. The operating temperature range is typically -55°C to +125°C. It's commonly used in circuits where stable performance under varying environmental conditions is crucial. The termination is typically a nickel barrier with tin plating, providing good solderability and preventing leaching of the termination during soldering. Packaging typically involves tape and reel for automated assembly processes.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess