EN
  • EN
  • DE

C1608CH1H030CT000N

Part No C1608CH1H030CT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 737565-C1608CH1H030CT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608CH1H030CT000N CAD Model

Description

The C1608CH1H030CT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for surface mount technology (SMT) and is commonly used in various electronic circuits for applications such as decoupling, bypassing, and filtering. The 'CH' dielectric indicates a high-frequency performance, making it suitable for applications that require stable capacitance at higher frequencies.

Applications

  • Decoupling in high-frequency circuits
  • Bypassing in RF applications
  • Filtering in signal lines
  • Resonant circuits
  • General-purpose applications in electronic devices

Features

  • Multilayer ceramic construction
  • CH dielectric for high-frequency performance
  • Surface-mount package (0603 size)
  • Low equivalent series resistance (ESR)
  • Excellent high-frequency characteristics
  • Stable capacitance over temperature

Benefits

  • Provides stable and reliable performance in high-frequency applications.
  • Reduces noise and ripple in sensitive circuits.
  • Offers a compact size for high-density circuit designs.
  • Ensures minimal energy loss at high frequencies due to low ESR.
  • Maintains consistent performance across temperature variations.

Additional Details

The C1608CH1H030CT000N features a capacitance of 3 pF with a tolerance usually around ±0.25pF or ±0.5pF depending on the specific revision and application. It has a voltage rating of 50V. The 0603 package size corresponds to dimensions of 1.6 mm x 0.8 mm. The 'CH' dielectric offers good stability at high frequencies, making it preferable for RF and microwave applications. TDK provides datasheets with detailed specifications, including electrical characteristics, physical dimensions, and soldering guidelines. Following the manufacturer's recommendations for soldering and handling ensures optimal performance and reliability of the component. This capacitor is commonly found in wireless communication devices, high-speed digital circuits, and other applications where high-frequency performance is critical.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess