EN
  • EN
  • DE

C1608CH1H100DT000A

Part No C1608CH1H100DT000A
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 pF
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1136547-C1608CH1H100DT000A
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608CH1H100DT000A CAD Model

Description

The C1608CH1H100DT000A is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is part of the C1608 series, indicating a compact 0603 case size (1.6mm x 0.8mm). It is designed for general-purpose applications in various electronic circuits where a stable and reliable capacitance value is required.

Applications:

  • Bypass Capacitors: Used to decouple power supply lines, filtering out noise and providing a stable voltage to integrated circuits.
  • Smoothing Capacitors: Employed in power supplies to reduce ripple voltage, ensuring a clean DC output.
  • Timing Circuits: Suitable for use in timing circuits and oscillators where a precise capacitance value is crucial.
  • Filtering: Used in signal filtering applications to remove unwanted frequencies and noise from electronic signals.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other portable devices.
  • Automotive Electronics: Used in various automotive applications, including engine control units (ECUs), infotainment systems, and safety features.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and instrumentation.

Features:

  • High Capacitance Stability: The CH dielectric provides a stable capacitance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, resulting in more efficient circuit operation.
  • Compact Size: The 0603 case size allows for high-density mounting on PCBs, saving valuable board space.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmentally friendly manufacturing and disposal.
  • Lead-Free Termination: Features lead-free terminations, making it compatible with lead-free soldering processes.
  • High Reliability: Manufactured using advanced ceramic materials and processes to ensure long-term reliability and performance.

Benefits:

  • Improved Circuit Performance: Stable capacitance and low ESR contribute to improved circuit performance and stability.
  • Reduced Power Consumption: Low ESR minimizes power loss, leading to more efficient energy usage.
  • Smaller PCB Footprint: Compact size allows for denser circuit designs, reducing the overall size of the electronic device.
  • Environmental Compliance: RoHS compliance ensures that the component is environmentally friendly.
  • Enhanced Reliability: High-quality materials and manufacturing processes guarantee long-term reliability and performance.
  • Cost-Effective Solution: Provides a cost-effective solution for general-purpose capacitor applications.

Additional Details:

The C1608CH1H100DT000A has a capacitance value of 10 pF (picofarads). The 'CH' dielectric type signifies its temperature characteristics. Its voltage rating is 50V. The operating temperature range is typically -55°C to +125°C. The termination is typically nickel barrier with tin plating, suitable for soldering. It comes in tape and reel packaging for automated assembly.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess