EN
  • EN
  • DE

C1608X5R0J475KT

Part No C1608X5R0J475KT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0709+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709844-C1608X5R0J475KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608X5R0J475KT CAD Model

Description

The C1608X5R0J475KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitance value. This capacitor is commonly used in a wide range of electronic devices for functions such as decoupling, bypassing, and filtering.

Applications:

  • Consumer Electronics: Smartphones, tablets, digital cameras, and audio players.
  • Industrial Equipment: Power supplies, control circuits, and measuring instruments.
  • Automotive Electronics: Electronic control units (ECUs), infotainment systems, and sensor interfaces.
  • Telecommunications: Wireless communication devices, networking equipment, and signal processing circuits.
  • Computer Peripherals: Desktop computers, laptops, and storage devices.

Features:

  • Capacitance: 4.7 µF (microfarads).
  • Voltage Rating: 6.3 VDC.
  • Case Size: 1608 (EIA 0603), a compact surface-mount package.
  • Dielectric Material: X5R, offering stable performance over a wide temperature range (-55°C to +85°C).
  • Tolerance: ±10%.
  • Termination: Nickel barrier with tin plating, providing excellent solderability.

Benefits:

  • Stable Performance: The X5R dielectric ensures minimal capacitance variation with temperature and voltage.
  • Compact Size: The 0603 package allows for high-density circuit designs.
  • Reliable Operation: TDK capacitors are known for their high quality and long lifespan.
  • Easy Assembly: Surface-mount technology simplifies the manufacturing process.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details:

The C1608X5R0J475KT capacitor is constructed using a multilayer ceramic structure, which maximizes capacitance in a small form factor. The nickel barrier termination enhances solder joint reliability and prevents leaching during soldering. This capacitor is suitable for applications requiring a relatively high capacitance value in a compact size, such as power supply decoupling and noise filtering. Its X5R dielectric ensures stable operation in various environmental conditions. The capacitor is also RoHS compliant, meaning it does not contain hazardous substances, making it environmentally friendly.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,505+ $0.0256 $115.3280
6,980+ $0.0249 $173.8020
9,620+ $0.0240 $230.8800
12,440+ $0.0233 $289.8520
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess