EN
  • EN
  • DE

C1608X5R1A475KTK00N

Part No C1608X5R1A475KTK00N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107508-C1608X5R1A475KTK00N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X5R1A475KTK00N CAD Model

Description

The C1608X5R1A475KTK00N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications where moderate capacitance and stable performance are required. This capacitor is commonly used in consumer electronics, industrial equipment, and automotive systems for decoupling, bypassing, and filtering.

Applications

  • Decoupling: Used to reduce noise and voltage fluctuations in electronic circuits.
  • Bypassing: Provides a low-impedance path for high-frequency signals to ground, improving signal integrity.
  • Filtering: Employed in filter circuits to attenuate unwanted frequency components.
  • General-Purpose Circuits: Suitable for various applications requiring a stable capacitor.
  • Consumer Electronics: Commonly used in smartphones, tablets, and other portable devices.

Features

  • X5R Dielectric: Offers a good balance of capacitance stability and temperature performance.
  • Multilayer Ceramic Construction: Provides high capacitance in a compact form factor.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Compact Size: Available in a small 0603 package size for space-constrained applications.

Benefits

  • Stable Capacitance: Maintains a relatively stable capacitance value over a wide temperature range.
  • Small Size: Allows for high-density circuit designs and miniaturization.
  • Easy Assembly: Facilitates efficient manufacturing processes with automated placement.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.
  • Versatile Applications: Suitable for a broad range of electronic applications.

Technical Specifications

The C1608X5R1A475KTK00N typically features a capacitance of 4.7 µF (475). The voltage rating is 10 VDC (1A). It has a capacitance tolerance of ±10% (K). The case size is 0603 (1.6 mm x 0.8 mm). The operating temperature range is -55°C to +85°C. The dielectric material is X5R, offering moderate temperature stability. Termination is typically Nickel barrier with Tin plating.

The C1608X5R1A475KTK00N from TDK is a reliable and versatile MLCC capacitor suitable for general-purpose electronic applications. Its compact size, stable performance, and RoHS compliance make it a popular choice for modern circuit designs.

You May Also Be Interested in

Raltron Electronics Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Lowest to $0.0750
EPCOS (TDK)
Lowest to $5.8755
AVX Corp/Kyocera Corp
Lowest to $0.0335
CT Micro International Corporation
Lowest to $0.1003
Panjit
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,820+ $0.0131 $50.0420
9,260+ $0.0108 $100.0080
14,290+ $0.0105 $150.0450
19,805+ $0.0101 $200.0305
25,515+ $0.0098 $250.0470
34,095+ $0.0088 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408,970 pieces
MOQ: 3820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess