EN
  • EN
  • DE

C1608X7R1C684K080AC

Part No C1608X7R1C684K080AC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr TDK Corporation
Series C
Package Tape & Reel
Product Status Not For New Designs
Capacitance 0.68 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1315218-C1608X7R1C684K080AC
Ultra Librarian 3D Model Ultra Librarian C1608X7R1C684K080AC CAD Model

Description

The C1608X7R1C684K080AC is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring stable capacitance and is commonly used in various electronic circuits for decoupling, bypassing, and filtering.

Applications:

  • Consumer Electronics: Smartphones, tablets, laptops, and portable audio devices.
  • Industrial Equipment: Power supplies, control circuits, and measuring instruments.
  • Automotive Electronics: Electronic control units (ECUs), infotainment systems, and sensor interfaces.
  • Telecommunications: Wireless communication devices, networking equipment, and signal processing circuits.
  • Computer Peripherals: Desktop computers, laptops, and storage devices.

Features:

  • Capacitance: 0.68 µF (microfarads).
  • Voltage Rating: 16 VDC.
  • Case Size: 1608 (EIA 0603), a compact surface-mount package.
  • Dielectric Material: X7R, offering stable performance over a temperature range of -55°C to +125°C.
  • Tolerance: ±10%.
  • Termination: Nickel barrier with tin plating, ensuring excellent solderability and preventing silver migration.

Benefits:

  • Stable Capacitance: The X7R dielectric ensures minimal capacitance variation with temperature and voltage, providing reliable performance.
  • Compact Size: The 0603 package allows for high-density circuit designs, saving valuable board space.
  • High Reliability: TDK capacitors are known for their high quality and long lifespan, reducing the risk of component failure.
  • Easy Assembly: Surface-mount technology simplifies the manufacturing process and reduces assembly costs.
  • Cost-Effective: Offers a good balance of performance and price, making it suitable for a wide range of applications.

Additional Details:

The C1608X7R1C684K080AC capacitor is constructed using a multilayer ceramic structure, which maximizes capacitance in a small form factor. The nickel barrier termination enhances solder joint reliability and prevents leaching during soldering. This capacitor is suitable for applications requiring a moderate capacitance value and a higher temperature operating range in a compact size, such as power supply decoupling and noise filtering. Its X7R dielectric ensures stable operation across diverse environmental conditions. This component is also RoHS compliant, affirming its adherence to environmental safety standards by being free of hazardous substances.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess