The C2012C0G2E222JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. As a custom part, it is likely designed with specific performance characteristics for a particular application. MLCCs are essential components in electronic circuits used for filtering, decoupling, and energy storage.
Applications
- High-frequency decoupling
- Bypassing in RF circuits
- Filtering in sensitive analog systems
- Smoothing voltage rails in digital circuits
Features
- Case Size: 2012 (EIA 0805)
- Capacitance: 2.2 nF
- Voltage Rating: 250 V
- Dielectric: C0G (NP0)
- Tolerance: ±5%
- Operating Temperature Range: -55°C to +125°C
Benefits
- Extremely stable capacitance over temperature and voltage (C0G/NP0 dielectric)
- Low dissipation factor
- High Q-factor
- Compact size for high-density circuit boards
- Reliable performance in demanding environments
Additional Details
The 2012 case size refers to physical dimensions of 2.0 mm x 1.25 mm. The C0G (also known as NP0) dielectric provides exceptional stability, with capacitance changing by only ±30 ppm/°C. The 2E voltage rating means it can withstand 250V DC. The ‘J’ tolerance indicates a ±5% capacitance tolerance. Because this is a custom part, specific attributes like ESR and ESL might be finely tuned. Refer to the TDK datasheet for comprehensive performance specifications.