EN
  • EN
  • DE

C2012X7R1H334K

Part No C2012X7R1H334K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Ceramic Capacitors For General Use SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745033-C2012X7R1H334K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012X7R1H334K CAD Model

Description

The C2012X7R1H334K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is designed for a wide range of applications, offering stable performance and reliability. It is part of the C2012 series, characterized by its compact 0805 (2.0mm x 1.2mm) case size, making it suitable for high-density circuit boards.

Applications

  • Bypass and decoupling in power supplies
  • Smoothing circuits in DC-DC converters
  • Filtering in signal processing circuits
  • General-purpose applications in electronic devices
  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial control systems

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • 0805 (2012 Metric) Case Size
  • Capacitance: 0.33µF (330nF)
  • Voltage Rating: 50V
  • X7R Dielectric
  • Tolerance: ±10%

Benefits

  • Stable capacitance over a wide temperature range (-55°C to +125°C) due to the X7R dielectric
  • Compact size allows for high-density circuit board designs
  • Low Equivalent Series Resistance (ESR) for efficient performance
  • High reliability and long lifespan
  • Suitable for automated surface mount assembly

Additional Details

The X7R dielectric ensures that the capacitance varies by no more than ±15% over the operating temperature range of -55°C to +125°C, providing stable performance in harsh environments. The 0805 case size is a standard SMD package, making it easy to handle and assemble using automated equipment. The 50V voltage rating allows the capacitor to be used in a variety of applications where higher voltages are present. The 0.33µF capacitance value is suitable for applications requiring moderate energy storage and filtering. TDK is a well-known manufacturer of high-quality electronic components, ensuring the reliability and performance of this capacitor. Multilayer ceramic capacitors offer low inductance, making them suitable for high-frequency applications. This capacitor complies with RoHS standards, making it environmentally friendly. Its compact size and stable characteristics make it an excellent choice for space-constrained and demanding applications.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0673 $50.1385
1,810+ $0.0553 $100.0930
2,805+ $0.0535 $150.0675
3,865+ $0.0518 $200.2070
4,995+ $0.0501 $250.2495
6,685+ $0.0449 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245,500 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess