EN
  • EN
  • DE

C3216X7R2J102KT020U

Part No C3216X7R2J102KT020U
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0710+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709850-C3216X7R2J102KT020U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3216X7R2J102KT020U CAD Model

Description

The C3216X7R2J102KT020U is a multilayer ceramic capacitor (MLCC) produced by TDK Corporation. MLCCs are widely used in electronic circuits for various applications due to their small size, high capacitance, and reliability. This particular capacitor features an X7R dielectric, providing stable performance over a broad temperature range.

Applications:

  • Bypass Capacitors: To filter out unwanted AC signals on DC power lines.
  • Decoupling Capacitors: Used to provide a local energy source for integrated circuits, stabilizing voltage levels.
  • Filtering: Incorporated into filter circuits to attenuate specific frequencies.
  • Timing Circuits: Provides timing signals in clock circuits and oscillators.
  • General Circuit Stabilization: Provides consistent voltage and current in general electronic circuits.

Features:

  • High Capacitance: Offers a relatively high capacitance value in a compact size.
  • X7R Dielectric: Provides stable performance across a temperature range of -55°C to +125°C.
  • Multilayer Construction: Enhances reliability and durability.
  • Compact Size: Suitable for high-density circuit board designs.
  • RoHS Compliant: Manufactured in compliance with environmental regulations.

Benefits:

  • Temperature Stability: The X7R dielectric provides consistent performance over a wide temperature range.
  • Effective Noise Reduction: Reduces noise and voltage ripple in electronic circuits.
  • High Reliability: Durable construction ensures a long operational life.
  • Space Saving: Compact size allows for efficient use of board space.
  • Cost-Effective: Offers a good balance of performance and cost for general-purpose applications.

Specifications:

  • Capacitance: 1000 pF (1 nF)
  • Voltage Rating: 630V DC
  • Dielectric Material: X7R
  • Temperature Range: -55°C to +125°C
  • Case Size: 1206 (3216 Metric)
  • Tolerance: ±10%
  • Termination: Surface Mount (SMD/SMT)

In summary, the C3216X7R2J102KT020U is a reliable and versatile ceramic capacitor from TDK, suitable for a wide range of applications requiring stable performance, high voltage, and compact size.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0150 $57.7500
9,095+ $0.0127 $115.5065
13,640+ $0.0127 $173.2280
20,000+ $0.0116 $232.0000
25,000+ $0.0116 $290.0000
33,335+ $0.0104 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257,000 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess