EN
  • EN
  • DE

C3225X5ROJ226MTOOON

Part No C3225X5ROJ226MTOOON
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description 250V AC, 220μF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer TDK Corporation
Win Source Part Number 239186-C3225X5ROJ226MTOOON
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3225X5ROJ226MTOOON CAD Model

Description

Product Name: C3225X5ROJ226MTOOON

Manufacturer: TDK Corporation

Type: Ceramic Capacitor

Voltage: 250V AC

Capacitance: 220μF

Tolerance: ±20%

Temperature Range: -55°C to +125°C

Features:

  • High capacitance
  • Low ESR
  • High ripple current capability
  • Long life expectancy
  • RoHS compliant

Applications:

  • Power supplies
  • Industrial equipment
  • Consumer electronics
  • Automotive electronics

Description:

The C3225X5ROJ226MTOOON is a high-performance ceramic capacitor from TDK Corporation. It features a high capacitance of 220μF, a low ESR, and a high ripple current capability. This makes it ideal for use in a wide range of applications, including power supplies, industrial equipment, consumer electronics, and automotive electronics.

The C3225X5ROJ226MTOOON is also RoHS compliant, meaning that it does not contain any harmful substances such as lead, mercury, cadmium, or hexavalent chromium. This makes it a safe and environmentally friendly choice for your electronic designs.

Benefits:

  • The C3225X5ROJ226MTOOON offers a number of benefits over other ceramic capacitors, including:
  • High capacitance: This allows the capacitor to store more energy, which is important for applications such as power supplies and industrial equipment.
  • Low ESR: This reduces the amount of heat generated by the capacitor, which extends its lifespan and improves its performance.
  • High ripple current capability: This allows the capacitor to handle high ripple currents, which is important for applications such as power supplies and consumer electronics.
  • Long life expectancy: The C3225X5ROJ226MTOOON is designed to last for many years, even in demanding applications.
  • RoHS compliant: This makes the capacitor a safe and environmentally friendly choice for your electronic designs.

Applications:

The C3225X5ROJ226MTOOON can be used in a wide range of applications, including:

  • Power supplies: The C3225X5ROJ226MTOOON is ideal for use in power supplies due to its high capacitance, low ESR, and high ripple current capability. It can be used to filter out noise and ripple currents, and to store energy for sudden load changes.
  • Industrial equipment: The C3225X5ROJ226MTOOON is also well-suited for use in industrial equipment due to its wide temperature range and long life expectancy. It can be used in a variety of industrial applications, such as motor drives, automation systems, and medical devices.
  • Consumer electronics: The C3225X5ROJ226MTOOON is also suitable for use in consumer electronics applications, such as TVs, computers, and smartphones. It can be used to filter out noise and ripple currents, and to store energy for sudden load changes.
  • Automotive electronics: The C3225X5ROJ226MTOOON is also well-suited for use in automotive electronics applications due to its wide temperature range and long life expectancy. It can be used in a variety of automotive applications, such as engine control units, anti-lock braking systems, and airbag systems.

Conclusion:

The C3225X5ROJ226MTOOON is a high-performance ceramic capacitor from TDK Corporation. It offers a number of benefits over other ceramic capacitors, including high capacitance, low ESR, high ripple current capability, long life expectancy, and RoHS compliance. This makes it ideal for use in a wide range of applications, including power supplies, industrial equipment, consumer electronics, and automotive electronics.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess