EN
  • EN
  • DE

C3225Y5V1H106ZT000N

Part No C3225Y5V1H106ZT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820139-C3225Y5V1H106ZT000N
Ultra Librarian 3D Model Ultra Librarian C3225Y5V1H106ZT000N CAD Model

Description

The C3225Y5V1H106ZT000N is a ceramic capacitor manufactured by TDK Corporation. This capacitor is characterized by its Y5V dielectric material, making it suitable for general-purpose applications where high capacitance is needed and temperature stability is less critical. It belongs to TDK's C series of capacitors, known for their quality and reliability.

Applications:

  • Bypass capacitors in power supplies
  • Smoothing capacitors in DC circuits
  • General electronic circuits for filtering
  • Consumer electronic devices
  • Applications where a large capacitance value is needed at a low cost

Features:

  • Y5V dielectric material: Suitable for applications where capacitance change with temperature is acceptable.
  • High capacitance value: 10µF
  • Voltage rating: 50V
  • Compact size: 1210 (3225 Metric)
  • RoHS compliant

Benefits:

  • Cost-effective solution for high capacitance requirements
  • Suitable for applications where temperature stability is not critical
  • Reliable operation due to TDK's manufacturing standards
  • Reduced board space due to its compact size
  • Compliance with environmental regulations

Additional Details:

The C3225Y5V1H106ZT000N is a multi-layer ceramic capacitor (MLCC). The Y5V dielectric has a significant capacitance variation over temperature. Typically, Y5V capacitors are used in applications where the operating temperature is relatively stable. The 1210 case size indicates dimensions of approximately 0.12 inches in length and 0.10 inches in width. Suitable for reflow soldering processes. The termination consists of nickel barrier with tin plating.

Technical Specifications:

  • Capacitance: 10 µF
  • Voltage Rating: 50 V
  • Tolerance: +80/-20%
  • Temperature Coefficient: Y5V
  • Operating Temperature Range: -30°C to +85°C
  • Case Size: 1210 (3225 Metric)
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
TDK Corporation
CAP CER 10000PF 10V X7R 0201
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess