EN
  • EN
  • DE

C4532C0G2A473J

Part No C4532C0G2A473J
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Ceramic Capacitors For Mid Voltage SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1158492-C4532C0G2A473J
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532C0G2A473J CAD Model

Description

The C4532C0G2A473J is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for applications requiring high stability and precision. The C0G dielectric ensures minimal change in capacitance over a wide temperature range, making it suitable for critical timing and filtering applications.

Applications:

  • Resonant Circuits: Utilized in circuits where stable capacitance is crucial for maintaining resonance.
  • Timing Circuits: Provides accurate and reliable timing signals due to its minimal capacitance drift.
  • Filter Circuits: Employed in filters requiring stable performance over temperature variations.
  • RF Circuits: Suited for high-frequency applications due to low losses and stable capacitance.
  • Precision Analog Circuits: Used where minimal capacitance change can affect circuit performance.

Features:

  • High Stability: C0G dielectric offers extremely stable capacitance over temperature and voltage.
  • Low Loss: Minimal energy dissipation, making it suitable for high-frequency applications.
  • Multilayer Construction: Provides high reliability and durability.
  • Compact Size: Suitable for space-constrained circuit board designs.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Precise Timing: Stable capacitance ensures accurate timing signals in critical applications.
  • Reliable Filtering: Consistent performance in filter circuits, minimizing signal distortion.
  • Improved Circuit Performance: Maintains stable performance in sensitive analog circuits.
  • High Efficiency: Low losses contribute to efficient circuit operation.
  • Long Lifespan: High-quality construction ensures long-term reliability.

Specifications:

  • Capacitance: 47000 pF (47 nF)
  • Voltage Rating: 100V DC
  • Dielectric Material: C0G (NP0)
  • Temperature Range: -55°C to +125°C
  • Case Size: 1812 (4532 Metric)
  • Tolerance: ±5%
  • Termination: Surface Mount (SMD/SMT)

In summary, the C4532C0G2A473J is a high-precision, stable ceramic capacitor ideal for applications requiring minimal capacitance drift and high reliability. Its C0G dielectric and robust construction make it suitable for critical timing, filtering, and high-frequency circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5364 $60.2912
19+ $6.1839 $117.4941
29+ $5.9898 $173.7042
40+ $5.7969 $231.8760
52+ $5.6041 $291.4132
69+ $5.0243 $346.6767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess