EN
  • EN
  • DE

C4532X7R2J104KT020S

Part No C4532X7R2J104KT020S
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820145-C4532X7R2J104KT020S
Ultra Librarian 3D Model Ultra Librarian C4532X7R2J104KT020S CAD Model

Description

The C4532X7R2J104KT020S is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications requiring stable capacitance over a wide range of temperatures and voltages. This capacitor features a high capacitance value in a relatively small package size, making it suitable for use in various electronic circuits.

Applications

  • Power supply circuits: Used for smoothing and filtering DC voltage.
  • Bypass capacitors: Provides a low-impedance path for high-frequency signals, reducing noise.
  • Decoupling capacitors: Prevents voltage drops and stabilizes voltage levels in digital circuits.
  • Consumer electronics: Found in devices like smartphones, tablets, and laptops.
  • Automotive electronics: Used in various automotive systems, including engine control units (ECUs) and infotainment systems.

Features

  • High capacitance: Offers a capacitance value of 0.1µF (100nF).
  • Compact size: 4.5mm x 3.2mm (1812 size).
  • X7R dielectric: Provides stable capacitance over a temperature range of -55°C to +125°C.
  • Voltage rating: Rated for 63V DC.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.
  • Surface mount technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Stable performance: The X7R dielectric ensures reliable capacitance over temperature variations.
  • Noise reduction: Effective decoupling and bypass characteristics minimize unwanted signal noise.
  • Space-saving design: The compact size allows for high-density component placement on PCBs.
  • Long lifespan: Ceramic capacitors offer excellent reliability and long-term stability.
  • Easy assembly: SMT design facilitates automated and efficient manufacturing processes.

Additional Details

The C4532X7R2J104KT020S is constructed using a multilayer ceramic structure with nickel barrier termination. This construction enhances solderability and prevents silver migration. The capacitor's equivalent series resistance (ESR) is relatively low, improving its performance in high-frequency applications. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environmental conditions. Its tolerance is 10%.

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess