EN
  • EN
  • DE

C5750X7S2A156MT000N

Part No C5750X7S2A156MT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032837-C5750X7S2A156MT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750X7S2A156MT000N CAD Model

Description

The C5750X7S2A156MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed to provide stable and reliable performance in a wide range of electronic applications. MLCCs are essential components used for decoupling, bypassing, filtering, and energy storage in electronic circuits.

Applications

  • Power Supplies: Used for smoothing and filtering DC power in various power supply designs.
  • Automotive Electronics: Employed in automotive control units, engine control systems, and other automotive applications.
  • Industrial Equipment: Used in industrial automation and control systems where reliability is critical.
  • Consumer Electronics: Found in various consumer electronic devices, such as televisions, audio equipment, and home appliances.
  • Telecommunications Equipment: Utilized in telecommunications systems for signal conditioning and power management.

Features

  • Capacitance: Offers a capacitance value of 15µF.
  • Voltage Rating: Rated for 100V.
  • X7S Dielectric: Utilizes an X7S dielectric material, which provides stable performance over a wide temperature range (-55°C to +125°C).
  • Case Size: Available in a 2220 (5750 Metric) case size.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability.

Benefits

  • Stable Performance: The X7S dielectric ensures stable capacitance and dissipation factor over temperature and voltage variations.
  • High Capacitance Value: Provides a high capacitance value in a compact size, making it suitable for demanding applications.
  • Wide Operating Temperature Range: Operates reliably in extreme temperature conditions.
  • Long Lifespan: Provides a long and reliable service life in demanding applications.
  • Suitable for High-Density Designs: Allows for high-density circuit designs due to its compact size.

Additional Details

The C5750X7S2A156MT000N capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The X7S dielectric provides a capacitance variation of ±22% over the operating temperature range. This capacitor is well-suited for applications requiring high capacitance, stable performance, and robust operation in harsh environments, such as automotive and industrial applications where performance and reliability are paramount.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8587 $55.7610
70+ $1.5251 $106.7570
105+ $1.4774 $155.1270
140+ $1.4298 $200.1720
185+ $1.3821 $255.6885
245+ $1.2391 $303.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess