EN
  • EN
  • DE

CD45SL2GA470JYNKAC

Part No CD45SL2GA470JYNKAC
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983942-CD45SL2GA470JYNKAC
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD45SL2GA470JYNKAC CAD Model

Description

The CD45SL2GA470JYNKAC is a ceramic capacitor manufactured by TDK Corporation, designed for a wide range of electronic applications. This capacitor utilizes advanced ceramic materials to achieve high capacitance values in a compact size, while offering excellent reliability and stability. It is commonly used for decoupling, filtering, and energy storage in various electronic circuits.

Applications:

  • Decoupling capacitors in digital circuits to reduce noise and voltage fluctuations.
  • Filtering capacitors in power supplies to smooth out voltage ripples.
  • Energy storage capacitors in battery-powered devices.
  • Timing circuits for oscillators and timers.
  • Bypass capacitors to shunt high-frequency noise to ground.

Features:

  • High Capacitance Value: Provides a significant capacitance value in a small package size.
  • Excellent Temperature Stability: Maintains stable capacitance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density packaging.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Multilayer Ceramic Capacitor (MLCC): Constructed with multiple layers of ceramic material for increased capacitance.

Benefits:

  • Improved Circuit Performance: Enhances the performance of electronic circuits by providing stable and reliable capacitance.
  • Reduced Noise: Minimizes noise and voltage fluctuations in digital circuits.
  • Enhanced Power Supply Stability: Improves the stability of power supplies by filtering out voltage ripples.
  • Compact Design: Allows for high-density board layouts.
  • Easy Assembly: Facilitates easy assembly with standard SMT processes.

Additional Details:

The CD45SL2GA470JYNKAC has a capacitance value of 47pF. It typically has a voltage rating of 100V. The tolerance is usually around 5%. This capacitor is designed to operate within a specified temperature range. The capacitor's construction involves alternating layers of ceramic dielectric material and metal electrodes. Proper soldering techniques are essential to ensure reliable electrical and mechanical connections. The part is often used in high-frequency applications due to its low ESR and ESL (Equivalent Series Inductance).

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess