EN
  • EN
  • DE

CGA3E1X7R1E224K

Part No CGA3E1X7R1E224K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Cap Ceramic 0.22uF 25V X7R 10% SMD 0603 125C Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 nF
Mounting SMD (SMT)
Case / Package 0603
Case Code (Imperial) 0603
Case / Package 1608
Height 1.1 mm
Lead Free Yes
Material Ceramic
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Termination SMD/SMT
Tolerance 10 %
Voltage Rating 25 V
Win Source Part Number 1050621-CGA3E1X7R1E224K
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGA3E1X7R1E224K CAD Model

Description

The CGA3E1X7R1E224K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are widely employed in diverse electronic circuits for tasks such as decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling in digital circuits
  • Bypassing noise in power supplies
  • Filtering unwanted frequencies
  • Smoothing voltage fluctuations
  • Energy storage in low-power applications

Features

  • Capacitance: 0.22µF (220nF)
  • Voltage Rating: 25V DC
  • Dielectric Material: X7R
  • Case Size: 0603 (1608 Metric)
  • Capacitance Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant

Benefits

  • Stable capacitance over temperature variations due to the X7R dielectric
  • Suitable for general-purpose applications
  • Small size for high-density circuit designs
  • Reduces noise and ripple in electronic circuits
  • Reliable performance in various operating conditions

Additional Details

X7R capacitors provide a compromise between size, stability, and cost. The 0603 case size indicates the physical dimensions: 0.06 inches x 0.03 inches (1.6mm x 0.8mm). Ensure the voltage rating is appropriate for the application. Consult the TDK datasheet for detailed specifications, including ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) values, which are important for high-frequency applications. The CGA series is a popular choice for general-purpose MLCCs. The 'K' at the end of the part number signifies the capacitance tolerance.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess