EN
  • EN
  • DE

CGA3E3C0G2E101JT0Y0N

Part No CGA3E3C0G2E101JT0Y0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752609-CGA3E3C0G2E101JT0Y0N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CGA3E3C0G2E101JT0Y0N CAD Model

Description

The CGA3E3C0G2E101JT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's specifically designed for high-frequency applications, offering stable and reliable capacitance in various electronic circuits.

Applications

  • High-frequency circuits
  • Wireless communication devices
  • Mobile phones
  • RF modules
  • Bypass and decoupling capacitors in high-speed digital circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • COG (NP0) dielectric material for excellent temperature stability
  • Capacitance value of 100pF
  • Voltage rating of 250V (2E)
  • Small size (likely 0603 or similar EIA size code, but datasheet confirmation is required)
  • High Q factor for low losses at high frequencies
  • RoHS compliant

Benefits

  • Maintains stable capacitance over a wide temperature range with minimal drift due to the COG dielectric.
  • Provides excellent performance in high-frequency applications due to its low ESR and ESL.
  • Contributes to signal integrity and reduces noise in electronic circuits.
  • Enables miniaturization of electronic devices due to its compact size.
  • Compliant with environmental regulations for responsible manufacturing.

Additional Details

The COG (NP0) dielectric used in the CGA3E3C0G2E101JT0Y0N ensures that the capacitance changes very little with temperature variations. COG capacitors typically have a temperature coefficient of approximately 0 ±30 ppm/°C. The high voltage rating of 250V makes it suitable for applications where higher voltages are present. The specific dimensions depend on the case size, and detailed electrical characteristics, including ESR, ESL, and impedance, are available in the TDK datasheet for this part. Proper handling and soldering are important to prevent damage and ensure reliable performance.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess